Capital Lighting, Inc. 60-2544 Exterior -Wall Mt./Flush 428573

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Architectural Bronze Product Name: Two Light Ceiling Mount UPC: 045923625442 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Architectural Bronze Product Name: Two Light Ceiling Mount UPC: 045923625442 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2544 Exterior -Wall Mt./Flush - 428573 - Capital Lighting, Inc.
Columbus, OH, USA
60-2544 Exterior -Wall Mt./Flush
428573
60-2544 Exterior -Wall Mt./Flush 428573
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T4 G24q-1 Qty: 2 Wattage: 13 Finish: Architectural Bronze Product Name: Two Light Ceiling Mount UPC: 045923625442 Category: Ceiling Mounts Glass: White Lexan Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: T4 G24q-1
Qty: 2
Wattage: 13
Finish: Architectural Bronze
Product Name: Two Light Ceiling Mount
UPC: 045923625442
Category: Ceiling Mounts
Glass: White Lexan
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428573
Product Name 60-2544 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details