Capital Lighting, Inc. SL829822 Mini Pendants-Rod 428565

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 5.49 Product Name: One Light Pendant UPC: 020389192516 Category: Pendant Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 5.49 Product Name: One Light Pendant UPC: 020389192516 Category: Pendant Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL829822 Mini Pendants-Rod - 428565 - Capital Lighting, Inc.
Columbus, OH, USA
SL829822 Mini Pendants-Rod
428565
SL829822 Mini Pendants-Rod 428565
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Weight: 5.49 Product Name: One Light Pendant UPC: 020389192516 Category: Pendant Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sable Bronze
Weight: 5.49
Product Name: One Light Pendant
UPC: 020389192516
Category: Pendant
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428565
Product Name SL829822 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details