Capital Lighting, Inc. 60-3292 Mid. Chandeliers-Glass Down 428547

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923632921 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923632921 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3292 Mid. Chandeliers-Glass Down - 428547 - Capital Lighting, Inc.
Columbus, OH, USA
60-3292 Mid. Chandeliers-Glass Down
428547
60-3292 Mid. Chandeliers-Glass Down 428547
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923632921 Category: Chandeliers Glass: Frosted White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 17.50
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923632921
Category: Chandeliers
Glass: Frosted White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428547
Product Name 60-3292 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details