Capital Lighting, Inc. 2281-03-27 Mid. Chandeliers-Glass Down 428545

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Mini Chandelier UPC: 093185015426 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Mini Chandelier UPC: 093185015426 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2281-03-27 Mid. Chandeliers-Glass Down - 428545 - Capital Lighting, Inc.
Columbus, OH, USA
2281-03-27 Mid. Chandeliers-Glass Down
428545
2281-03-27 Mid. Chandeliers-Glass Down 428545
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Light Mini Chandelier UPC: 093185015426 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Product Name: Three Light Mini Chandelier
UPC: 093185015426
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428545
Product Name 2281-03-27 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details