Capital Lighting, Inc. 2266-01-32 Mini Pendants-Rod 428542

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185031143 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185031143 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2266-01-32 Mini Pendants-Rod - 428542 - Capital Lighting, Inc.
Columbus, OH, USA
2266-01-32 Mini Pendants-Rod
428542
2266-01-32 Mini Pendants-Rod 428542
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 093185031143 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 093185031143
Category: Mini Pendants
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428542
Product Name 2266-01-32 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details