Capital Lighting, Inc. 1773-01-28DS Exterior -Wall Mount 428541

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006455 Category: Outdoor Dark Sky Compliant Glass: Honey Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006455 Category: Outdoor Dark Sky Compliant Glass: Honey Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1773-01-28DS Exterior -Wall Mount - 428541 - Capital Lighting, Inc.
Columbus, OH, USA
1773-01-28DS Exterior -Wall Mount
428541
1773-01-28DS Exterior -Wall Mount 428541
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185006455 Category: Outdoor Dark Sky Compliant Glass: Honey Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185006455
Category: Outdoor Dark Sky Compliant
Glass: Honey
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428541
Product Name 1773-01-28DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details