Capital Lighting, Inc. 26736 Lamps-Table Lamps 428478

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977267363 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977267363 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26736 Lamps-Table Lamps - 428478 - Capital Lighting, Inc.
Columbus, OH, USA
26736 Lamps-Table Lamps
428478
26736 Lamps-Table Lamps 428478
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977267363 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.75
Length 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blue Glaze
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977267363
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428478
Product Name 26736 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details