Capital Lighting, Inc. 27350 Lamps-Table Lamps 428464

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977856895 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977856895 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27350 Lamps-Table Lamps - 428464 - Capital Lighting, Inc.
Columbus, OH, USA
27350 Lamps-Table Lamps
428464
27350 Lamps-Table Lamps 428464
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977856895 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977856895
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428464
Product Name 27350 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details