Capital Lighting, Inc. 29883-1 Lamps-Table Lamps 428454

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Bronze Weight: 15 Product Name: One Light Buffet Lamps UPC: 792977298831 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Bronze Weight: 15 Product Name: One Light Buffet Lamps UPC: 792977298831 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29883-1 Lamps-Table Lamps - 428454 - Capital Lighting, Inc.
Columbus, OH, USA
29883-1 Lamps-Table Lamps
428454
29883-1 Lamps-Table Lamps 428454
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Bronze Weight: 15 Product Name: One Light Buffet Lamps UPC: 792977298831 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rustic Bronze
Weight: 15
Product Name: One Light Buffet Lamps
UPC: 792977298831
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428454
Product Name 29883-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details