Capital Lighting, Inc. 26995 Lamps-Table Lamps 428441

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977269954 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977269954 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26995 Lamps-Table Lamps - 428441 - Capital Lighting, Inc.
Columbus, OH, USA
26995 Lamps-Table Lamps
428441
26995 Lamps-Table Lamps 428441
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977269954 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Coffee Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977269954
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428441
Product Name 26995 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details