Capital Lighting, Inc. 29160-1 Lamps-Table Lamps 428429

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 9 Product Name: One Light Buffet Lamp UPC: 792977291603 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 9 Product Name: One Light Buffet Lamp UPC: 792977291603 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29160-1 Lamps-Table Lamps - 428429 - Capital Lighting, Inc.
Columbus, OH, USA
29160-1 Lamps-Table Lamps
428429
29160-1 Lamps-Table Lamps 428429
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 9 Product Name: One Light Buffet Lamp UPC: 792977291603 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 9
Product Name: One Light Buffet Lamp
UPC: 792977291603
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428429
Product Name 29160-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details