Capital Lighting, Inc. 29163-1 Lamps-Table Lamps 428424

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 40.13 Length 40.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Driftwood Weight: 16 Product Name: One Light Buffet Lamp UPC: 792977291634 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 40.13 Length 40.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Driftwood Weight: 16 Product Name: One Light Buffet Lamp UPC: 792977291634 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29163-1 Lamps-Table Lamps - 428424 - Capital Lighting, Inc.
Columbus, OH, USA
29163-1 Lamps-Table Lamps
428424
29163-1 Lamps-Table Lamps 428424
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 40.13 Length 40.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Driftwood Weight: 16 Product Name: One Light Buffet Lamp UPC: 792977291634 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 40.13
Length 40.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Driftwood
Weight: 16
Product Name: One Light Buffet Lamp
UPC: 792977291634
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428424
Product Name 29163-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details