Capital Lighting, Inc. 29529 Lamps-Table Lamps 428423

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 32.50 Length 32.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Honey Pecan Product Name: One Light Table Lamps UPC: 792977295298 Category: Lamps Shipped Via: UPS Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 32.50 Length 32.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Honey Pecan Product Name: One Light Table Lamps UPC: 792977295298 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29529 Lamps-Table Lamps - 428423 - Capital Lighting, Inc.
Columbus, OH, USA
29529 Lamps-Table Lamps
428423
29529 Lamps-Table Lamps 428423
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 32.50 Length 32.50 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Honey Pecan Product Name: One Light Table Lamps UPC: 792977295298 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 32.50
Length 32.50
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Honey Pecan
Product Name: One Light Table Lamps
UPC: 792977295298
Category: Lamps
Shipped Via: UPS
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428423
Product Name 29529 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details