Capital Lighting, Inc. 29530 Lamps-Table Lamps 428421

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.50 Length 40.50 Bulb Type: 25R14N Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 18 Product Name: One Light Table Lamps UPC: 792977295304 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.50 Length 40.50 Bulb Type: 25R14N Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 18 Product Name: One Light Table Lamps UPC: 792977295304 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29530 Lamps-Table Lamps - 428421 - Capital Lighting, Inc.
Columbus, OH, USA
29530 Lamps-Table Lamps
428421
29530 Lamps-Table Lamps 428421
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.50 Length 40.50 Bulb Type: 25R14N Qty: 1 Wattage: 100 Finish: Copper Bronze Weight: 18 Product Name: One Light Table Lamps UPC: 792977295304 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 40.50
Length 40.50
Bulb
Type: 25R14N
Qty: 1
Wattage: 100
Finish: Copper Bronze
Weight: 18
Product Name: One Light Table Lamps
UPC: 792977295304
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428421
Product Name 29530 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details