Capital Lighting, Inc. 27994-1 Lamps-Table Lamps 428419

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palm Branches Weight: 11 Product Name: One Light Table Lamp UPC: 792977279946 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palm Branches Weight: 11 Product Name: One Light Table Lamp UPC: 792977279946 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27994-1 Lamps-Table Lamps - 428419 - Capital Lighting, Inc.
Columbus, OH, USA
27994-1 Lamps-Table Lamps
428419
27994-1 Lamps-Table Lamps 428419
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palm Branches Weight: 11 Product Name: One Light Table Lamp UPC: 792977279946 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.25
Length 27.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Palm Branches
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977279946
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428419
Product Name 27994-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details