Capital Lighting, Inc. 28956 Lamps-Floor Lamps 428418

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Length 63.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 22 Product Name: One Light Floor Lamp UPC: 792977289563 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Length 63.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 22 Product Name: One Light Floor Lamp UPC: 792977289563 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
28956 Lamps-Floor Lamps - 428418 - Capital Lighting, Inc.
Columbus, OH, USA
28956 Lamps-Floor Lamps
428418
28956 Lamps-Floor Lamps 428418
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.50 Length 63.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coffee Bronze Weight: 22 Product Name: One Light Floor Lamp UPC: 792977289563 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 63.50
Length 63.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Coffee Bronze
Weight: 22
Product Name: One Light Floor Lamp
UPC: 792977289563
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428418
Product Name 28956 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details