Capital Lighting, Inc. 27998-1 Lamps-Table Lamps 428413

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 13 Product Name: One Light Table Lamp UPC: 792977279984 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 13 Product Name: One Light Table Lamp UPC: 792977279984 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27998-1 Lamps-Table Lamps - 428413 - Capital Lighting, Inc.
Columbus, OH, USA
27998-1 Lamps-Table Lamps
428413
27998-1 Lamps-Table Lamps 428413
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 13 Product Name: One Light Table Lamp UPC: 792977279984 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977279984
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428413
Product Name 27998-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details