Capital Lighting, Inc. GT701183 Lamps-Table Lamps 428362

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome/Nickel with Art Glass Product Name: One Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome/Nickel with Art Glass Product Name: One Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT701183 Lamps-Table Lamps - 428362 - Capital Lighting, Inc.
Columbus, OH, USA
GT701183 Lamps-Table Lamps
428362
GT701183 Lamps-Table Lamps 428362
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome/Nickel with Art Glass Product Name: One Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome/Nickel with Art Glass
Product Name: One Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428362
Product Name GT701183 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details