Capital Lighting, Inc. TT101257 Lamps-Accent Lamps 428189

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: G4 Qty: 3 Wattage: 5 Finish: Antique Brass Product Name: Three Light Three Light Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: G4 Qty: 3 Wattage: 5 Finish: Antique Brass Product Name: Three Light Three Light Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101257 Lamps-Accent Lamps - 428189 - Capital Lighting, Inc.
Columbus, OH, USA
TT101257 Lamps-Accent Lamps
428189
TT101257 Lamps-Accent Lamps 428189
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Bulb Type: G4 Qty: 3 Wattage: 5 Finish: Antique Brass Product Name: Three Light Three Light Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 19.50
Bulb
Type: G4
Qty: 3
Wattage: 5
Finish: Antique Brass
Product Name: Three Light Three Light Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428189
Product Name TT101257 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details