Capital Lighting, Inc. RT70328 Lamps-Table Lamps 428181

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 150 Finish: Antique Coffee/Gold Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 150 Finish: Antique Coffee/Gold Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
RT70328 Lamps-Table Lamps - 428181 - Capital Lighting, Inc.
Columbus, OH, USA
RT70328 Lamps-Table Lamps
428181
RT70328 Lamps-Table Lamps 428181
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 150 Finish: Antique Coffee/Gold Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: Medium/Candelabra
Qty: 1
Wattage: 150
Finish: Antique Coffee/Gold
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428181
Product Name RT70328 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details