Capital Lighting, Inc. PT50125 Lamps-Table Lamps 428157

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass with Crystal Product Name: One Light Buffet Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass with Crystal Product Name: One Light Buffet Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT50125 Lamps-Table Lamps - 428157 - Capital Lighting, Inc.
Columbus, OH, USA
PT50125 Lamps-Table Lamps
428157
PT50125 Lamps-Table Lamps 428157
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass with Crystal Product Name: One Light Buffet Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brass with Crystal
Product Name: One Light Buffet Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428157
Product Name PT50125 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details