Capital Lighting, Inc. PT60346 Lamps-Table Lamps 428154

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Buffet Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Buffet Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT60346 Lamps-Table Lamps - 428154 - Capital Lighting, Inc.
Columbus, OH, USA
PT60346 Lamps-Table Lamps
428154
PT60346 Lamps-Table Lamps 428154
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Buffet Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 32.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Buffet Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428154
Product Name PT60346 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details