Capital Lighting, Inc. PF60317 Lamps-Floor Lamps 428120

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Torchiere Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Torchiere Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PF60317 Lamps-Floor Lamps - 428120 - Capital Lighting, Inc.
Columbus, OH, USA
PF60317 Lamps-Floor Lamps
428120
PF60317 Lamps-Floor Lamps 428120
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Torchiere Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 63.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Torchiere Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428120
Product Name PF60317 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details