Capital Lighting, Inc. MH100326 Mid. Chandeliers-Glass Down 428080

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.00 Bulb Type: Medium Qty: 6 Wattage: 15 Finish: Dark Antique Bronze Product Name: Six Light Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.00 Bulb Type: Medium Qty: 6 Wattage: 15 Finish: Dark Antique Bronze Product Name: Six Light Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
MH100326 Mid. Chandeliers-Glass Down - 428080 - Capital Lighting, Inc.
Columbus, OH, USA
MH100326 Mid. Chandeliers-Glass Down
428080
MH100326 Mid. Chandeliers-Glass Down 428080
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 42.00 Bulb Type: Medium Qty: 6 Wattage: 15 Finish: Dark Antique Bronze Product Name: Six Light Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 42.00
Bulb
Type: Medium
Qty: 6
Wattage: 15
Finish: Dark Antique Bronze
Product Name: Six Light Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428080
Product Name MH100326 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details