Capital Lighting, Inc. TA90014 Lamps-Table Lamps 428060

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Hummingbird Foyer Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Hummingbird Foyer Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA90014 Lamps-Table Lamps - 428060 - Capital Lighting, Inc.
Columbus, OH, USA
TA90014 Lamps-Table Lamps
428060
TA90014 Lamps-Table Lamps 428060
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Bronze Product Name: One Light Hummingbird Foyer Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Bronze
Product Name: One Light Hummingbird Foyer Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428060
Product Name TA90014 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details