Capital Lighting, Inc. TH101085 Island/Pool Table-3 Light Bar 428057

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 50.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Verona Bronze Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 50.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Verona Bronze Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH101085 Island/Pool Table-3 Light Bar - 428057 - Capital Lighting, Inc.
Columbus, OH, USA
TH101085 Island/Pool Table-3 Light Bar
428057
TH101085 Island/Pool Table-3 Light Bar 428057
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 50.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Verona Bronze Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 50.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Verona Bronze
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428057
Product Name TH101085 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details