Capital Lighting, Inc. 8780/3LTF Semi-Flush Mts.-Bowl Style 428053

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8780/3LTF Semi-Flush Mts.-Bowl Style - 428053 - Capital Lighting, Inc.
Columbus, OH, USA
8780/3LTF Semi-Flush Mts.-Bowl Style
428053
8780/3LTF Semi-Flush Mts.-Bowl Style 428053
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428053
Product Name 8780/3LTF Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details