Capital Lighting, Inc. TT101087 Lamps-Table Lamps 428044

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Gold Amber Product Name: One Light Torchiere Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Gold Amber Product Name: One Light Torchiere Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT101087 Lamps-Table Lamps - 428044 - Capital Lighting, Inc.
Columbus, OH, USA
TT101087 Lamps-Table Lamps
428044
TT101087 Lamps-Table Lamps 428044
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Gold Amber Product Name: One Light Torchiere Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Gold Amber
Product Name: One Light Torchiere Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428044
Product Name TT101087 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details