Capital Lighting, Inc. TT90019 Lamps-Table Lamps 428032

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Tiffany Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Tiffany Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT90019 Lamps-Table Lamps - 428032 - Capital Lighting, Inc.
Columbus, OH, USA
TT90019 Lamps-Table Lamps
428032
TT90019 Lamps-Table Lamps 428032
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Tiffany Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 21.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Tiffany Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428032
Product Name TT90019 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details