Capital Lighting, Inc. 10241/2LTG Island/Pool Table-2 Light Bar 428024

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Tiffany Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Tiffany Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
10241/2LTG Island/Pool Table-2 Light Bar - 428024 - Capital Lighting, Inc.
Columbus, OH, USA
10241/2LTG Island/Pool Table-2 Light Bar
428024
10241/2LTG Island/Pool Table-2 Light Bar 428024
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Tiffany Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Tiffany Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428024
Product Name 10241/2LTG Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details