Capital Lighting, Inc. TT80376 Lamps-Table Lamps 428016

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Replica Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Replica Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT80376 Lamps-Table Lamps - 428016 - Capital Lighting, Inc.
Columbus, OH, USA
TT80376 Lamps-Table Lamps
428016
TT80376 Lamps-Table Lamps 428016
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Replica Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Replica Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428016
Product Name TT80376 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details