Capital Lighting, Inc. TT70674 Lamps-Table Lamps 428013

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brown Product Name: One Light Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brown Product Name: One Light Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT70674 Lamps-Table Lamps - 428013 - Capital Lighting, Inc.
Columbus, OH, USA
TT70674 Lamps-Table Lamps
428013
TT70674 Lamps-Table Lamps 428013
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brown Product Name: One Light Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brown
Product Name: One Light Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428013
Product Name TT70674 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details