Capital Lighting, Inc. P5972-30 Exterior -Wall Mt./Flush 427899

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.87 Extension: 2.37 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Landscape UPC: 785247146307 Category: Landscape Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.87 Extension: 2.37 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Landscape UPC: 785247146307 Category: Landscape Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5972-30 Exterior -Wall Mt./Flush - 427899 - Capital Lighting, Inc.
Columbus, OH, USA
P5972-30 Exterior -Wall Mt./Flush
427899
P5972-30 Exterior -Wall Mt./Flush 427899
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.87 Extension: 2.37 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Landscape UPC: 785247146307 Category: Landscape Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.87
Extension: 2.37
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Landscape
UPC: 785247146307
Category: Landscape
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427899
Product Name P5972-30 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details