Capital Lighting, Inc. P7127-09 Sconces-Double Glass 427898

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.00 Extension: 5.87 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 785247154265 Category: Sconces Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.00 Extension: 5.87 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 785247154265 Category: Sconces Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7127-09 Sconces-Double Glass - 427898 - Capital Lighting, Inc.
Columbus, OH, USA
P7127-09 Sconces-Double Glass
427898
P7127-09 Sconces-Double Glass 427898
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.00 Extension: 5.87 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 785247154265 Category: Sconces Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 13.00
Extension: 5.87
Bulb
Type: Medium
Qty: 2
Finish: Brushed Nickel
Product Name: Two Light Sconce
UPC: 785247154265
Category: Sconces
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427898
Product Name P7127-09 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details