Capital Lighting, Inc. P6820-30TG Landscape Ltg.-Step Lights 427896

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Step Lights UPC: 785247682003 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Step Lights UPC: 785247682003 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P6820-30TG Landscape Ltg.-Step Lights - 427896 - Capital Lighting, Inc.
Columbus, OH, USA
P6820-30TG Landscape Ltg.-Step Lights
427896
P6820-30TG Landscape Ltg.-Step Lights 427896
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Step Lights UPC: 785247682003 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Step Lights
UPC: 785247682003
Category: Step Lights
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427896
Product Name P6820-30TG Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details