Capital Lighting, Inc. 61005-5 Mid. Chandeliers-Glass Up 427728

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Dark Umber Weight: 15 Product Name: Five Light Chandelier UPC: 830335007999 Category: Chandelier Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Dark Umber Weight: 15 Product Name: Five Light Chandelier UPC: 830335007999 Category: Chandelier Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
61005-5 Mid. Chandeliers-Glass Up - 427728 - Capital Lighting, Inc.
Columbus, OH, USA
61005-5 Mid. Chandeliers-Glass Up
427728
61005-5 Mid. Chandeliers-Glass Up 427728
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Dark Umber Weight: 15 Product Name: Five Light Chandelier UPC: 830335007999 Category: Chandelier Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 24.00
Bulb
Type: G16.5
Qty: 5
Wattage: 60
Finish: Dark Umber
Weight: 15
Product Name: Five Light Chandelier
UPC: 830335007999
Category: Chandelier
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427728
Product Name 61005-5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details