Capital Lighting, Inc. 60015-1 Mini Pendants-Rod 427726

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335007937 Category: Pendant Glass: Ribbed Halophane
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335007937 Category: Pendant Glass: Ribbed Halophane

Suppliers

Company
Product
Description
Supplier Links
60015-1 Mini Pendants-Rod - 427726 - Capital Lighting, Inc.
Columbus, OH, USA
60015-1 Mini Pendants-Rod
427726
60015-1 Mini Pendants-Rod 427726
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335007937 Category: Pendant Glass: Ribbed Halophane

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 830335007937
Category: Pendant
Glass: Ribbed Halophane

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427726
Product Name 60015-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details