Capital Lighting, Inc. 61004-3 Mid. Chandeliers-Glass Down 427725

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Umber Weight: 9 Product Name: Three Light Chandelier UPC: 830335007982 Category: Chandelier Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Umber Weight: 9 Product Name: Three Light Chandelier UPC: 830335007982 Category: Chandelier Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
61004-3 Mid. Chandeliers-Glass Down - 427725 - Capital Lighting, Inc.
Columbus, OH, USA
61004-3 Mid. Chandeliers-Glass Down
427725
61004-3 Mid. Chandeliers-Glass Down 427725
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Umber Weight: 9 Product Name: Three Light Chandelier UPC: 830335007982 Category: Chandelier Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Dark Umber
Weight: 9
Product Name: Three Light Chandelier
UPC: 830335007982
Category: Chandelier
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427725
Product Name 61004-3 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details