Capital Lighting, Inc. 60004-1 Pendants-Glass Down 427700

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 12 Product Name: One Light Pendant UPC: 830335007869 Category: Pendant Glass: Ribbed Halophane
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 12 Product Name: One Light Pendant UPC: 830335007869 Category: Pendant Glass: Ribbed Halophane

Suppliers

Company
Product
Description
Supplier Links
60004-1 Pendants-Glass Down - 427700 - Capital Lighting, Inc.
Columbus, OH, USA
60004-1 Pendants-Glass Down
427700
60004-1 Pendants-Glass Down 427700
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 12 Product Name: One Light Pendant UPC: 830335007869 Category: Pendant Glass: Ribbed Halophane

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 12
Product Name: One Light Pendant
UPC: 830335007869
Category: Pendant
Glass: Ribbed Halophane

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427700
Product Name 60004-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details