Capital Lighting, Inc. 932-CB Semi-Flush Mts.-Bowl Style 427626

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335008194 Category: Semi Flush Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335008194 Category: Semi Flush Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
932-CB Semi-Flush Mts.-Bowl Style - 427626 - Capital Lighting, Inc.
Columbus, OH, USA
932-CB Semi-Flush Mts.-Bowl Style
427626
932-CB Semi-Flush Mts.-Bowl Style 427626
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Classic Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 830335008194 Category: Semi Flush Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Classic Bronze
Weight: 10
Product Name: Three Light Semi Flush
UPC: 830335008194
Category: Semi Flush
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427626
Product Name 932-CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details