Capital Lighting, Inc. 72001-1 Mini Pendants-Cable 427610

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 3 Product Name: One Light Pendant UPC: 830335009733 Category: Pendant Glass: Grey Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 3 Product Name: One Light Pendant UPC: 830335009733 Category: Pendant Glass: Grey Tiffany

Suppliers

Company
Product
Description
Supplier Links
72001-1 Mini Pendants-Cable - 427610 - Capital Lighting, Inc.
Columbus, OH, USA
72001-1 Mini Pendants-Cable
427610
72001-1 Mini Pendants-Cable 427610
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 3 Product Name: One Light Pendant UPC: 830335009733 Category: Pendant Glass: Grey Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Black
Weight: 3
Product Name: One Light Pendant
UPC: 830335009733
Category: Pendant
Glass: Grey Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427610
Product Name 72001-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details