Capital Lighting, Inc. P3817-20EBWB Flush Mounts-Bowl Style 427598

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247153770 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247153770 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3817-20EBWB Flush Mounts-Bowl Style - 427598 - Capital Lighting, Inc.
Columbus, OH, USA
P3817-20EBWB Flush Mounts-Bowl Style
427598
P3817-20EBWB Flush Mounts-Bowl Style 427598
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247153770 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247153770
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427598
Product Name P3817-20EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details