Capital Lighting, Inc. P3816-30 Flush Mounts-Bowl Style 427596

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Close To Ceiling UPC: 785247147182 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Close To Ceiling UPC: 785247147182 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3816-30 Flush Mounts-Bowl Style - 427596 - Capital Lighting, Inc.
Columbus, OH, USA
P3816-30 Flush Mounts-Bowl Style
427596
P3816-30 Flush Mounts-Bowl Style 427596
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: White Product Name: One Light Close To Ceiling UPC: 785247147182 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247147182
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427596
Product Name P3816-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details