Capital Lighting, Inc. P3817-20 Flush Mounts-Bowl Style 427595

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247147298 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247147298 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3817-20 Flush Mounts-Bowl Style - 427595 - Capital Lighting, Inc.
Columbus, OH, USA
P3817-20 Flush Mounts-Bowl Style
427595
P3817-20 Flush Mounts-Bowl Style 427595
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247147298 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247147298
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427595
Product Name P3817-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details