Capital Lighting, Inc. P3816-30EBWB Flush Mounts-Bowl Style 427593

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Close To Ceiling UPC: 785247153756 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Close To Ceiling UPC: 785247153756 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3816-30EBWB Flush Mounts-Bowl Style - 427593 - Capital Lighting, Inc.
Columbus, OH, USA
P3816-30EBWB Flush Mounts-Bowl Style
427593
P3816-30EBWB Flush Mounts-Bowl Style 427593
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Close To Ceiling UPC: 785247153756 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247153756
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427593
Product Name P3816-30EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details