Capital Lighting, Inc. P5863-20STR Exterior -Wall Mount 427585

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10.37 Bulb Type: GU24 Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247153664 Category: Outdoor Glass: Frosted Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10.37 Bulb Type: GU24 Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247153664 Category: Outdoor Glass: Frosted Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5863-20STR Exterior -Wall Mount - 427585 - Capital Lighting, Inc.
Columbus, OH, USA
P5863-20STR Exterior -Wall Mount
427585
P5863-20STR Exterior -Wall Mount 427585
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10.37 Bulb Type: GU24 Qty: 1 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247153664 Category: Outdoor Glass: Frosted Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 10.37
Bulb
Type: GU24
Qty: 1
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247153664
Category: Outdoor
Glass: Frosted Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427585
Product Name P5863-20STR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details