Capital Lighting, Inc. P5741-30 Exterior -Ceiling Mount 427584

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Wall Bracket UPC: 785247574131 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Wall Bracket UPC: 785247574131 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5741-30 Exterior -Ceiling Mount - 427584 - Capital Lighting, Inc.
Columbus, OH, USA
P5741-30 Exterior -Ceiling Mount
427584
P5741-30 Exterior -Ceiling Mount 427584
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: BR-40 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Wall Bracket UPC: 785247574131 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Bulb
Type: BR-40
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Wall Bracket
UPC: 785247574131
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427584
Product Name P5741-30 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details