Capital Lighting, Inc. P3827-126 Mini Chandeliers-Candle 427576

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Silver Product Name: Four Light Foyer UPC: 785247155149 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Silver Product Name: Four Light Foyer UPC: 785247155149 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3827-126 Mini Chandeliers-Candle - 427576 - Capital Lighting, Inc.
Columbus, OH, USA
P3827-126 Mini Chandeliers-Candle
427576
P3827-126 Mini Chandeliers-Candle 427576
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Silver Product Name: Four Light Foyer UPC: 785247155149 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burnished Silver
Product Name: Four Light Foyer
UPC: 785247155149
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427576
Product Name P3827-126 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details