Capital Lighting, Inc. P3866-20 Flush Mounts-Bowl Style 427575

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 1 Finish: Antique Bronze Product Name: One Light Close To Ceiling UPC: 785247153497 Category: Close To Ceiling Glass: Etched Seeded Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 1 Finish: Antique Bronze Product Name: One Light Close To Ceiling UPC: 785247153497 Category: Close To Ceiling Glass: Etched Seeded Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3866-20 Flush Mounts-Bowl Style - 427575 - Capital Lighting, Inc.
Columbus, OH, USA
P3866-20 Flush Mounts-Bowl Style
427575
P3866-20 Flush Mounts-Bowl Style 427575
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 1 Finish: Antique Bronze Product Name: One Light Close To Ceiling UPC: 785247153497 Category: Close To Ceiling Glass: Etched Seeded Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 1
Finish: Antique Bronze
Product Name: One Light Close To Ceiling
UPC: 785247153497
Category: Close To Ceiling
Glass: Etched Seeded
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427575
Product Name P3866-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details