Capital Lighting, Inc. P3852-09 Flush Mounts-Bowl Style 427571

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 15 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247153985 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 15 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247153985 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3852-09 Flush Mounts-Bowl Style - 427571 - Capital Lighting, Inc.
Columbus, OH, USA
P3852-09 Flush Mounts-Bowl Style
427571
P3852-09 Flush Mounts-Bowl Style 427571
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 15 Bulb Type: Medium Qty: 2 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247153985 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Extension: 15
Bulb
Type: Medium
Qty: 2
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247153985
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427571
Product Name P3852-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details